Microchip Technology, Inc. 4-output PCIe Clock Gen for Automotive DSA557-05

Description
The DSA557-05 is an automotive grade crystal-less, 4-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and automotive grade 2 ( -40°C to 105°C) temperature range. By eliminating the external quartz crystal, the DSA557-05 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of automotive applications. DSA557-05 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package. Additional Features AEC-Q100 qualified Four 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Wide Operation Temperature Range: Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Excellent Shock and Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTBF than Quartz Oscillators Space saving 20-pin QFN package at 5.0x3.2 mm Wide supply voltage range: 2.25V to 3.63V Lead-Free and RoHS Compliant
Datasheet
Description
The DSA557-05 is an automotive grade crystal-less, 4-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and automotive grade 2 ( -40°C to 105°C) temperature range. By eliminating the external quartz crystal, the DSA557-05 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of automotive applications. DSA557-05 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package. Additional Features AEC-Q100 qualified Four 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Wide Operation Temperature Range: Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Excellent Shock and Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTBF than Quartz Oscillators Space saving 20-pin QFN package at 5.0x3.2 mm Wide supply voltage range: 2.25V to 3.63V Lead-Free and RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-output PCIe Clock Gen for Automotive - DSA557-05 - Microchip Technology, Inc.
Chandler, AZ, United States
4-output PCIe Clock Gen for Automotive
DSA557-05
4-output PCIe Clock Gen for Automotive DSA557-05
The DSA557-05 is an automotive grade crystal-less, 4-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and automotive grade 2 ( -40°C to 105°C) temperature range. By eliminating the external quartz crystal, the DSA557-05 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of automotive applications. DSA557-05 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package. Additional Features AEC-Q100 qualified Four 100 MHz HCSL Clock Outputs Meets PCIe Gen1/2/3/4 specs MEMS based clock generator eliminates the need for external 25MHz crystal Wide Operation Temperature Range: Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C Excellent Shock and Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x Better MTBF than Quartz Oscillators Space saving 20-pin QFN package at 5.0x3.2 mm Wide supply voltage range: 2.25V to 3.63V Lead-Free and RoHS Compliant

The DSA557-05 is an automotive grade crystal-less, 4-output PCI express clock generator meeting Gen1, Gen2, Gen3 and Gen4 specifications. The clock generator uses proven silicon MEMS technology to provide 100MHz differential output clocks with excellent jitter and stability over a wide range of supply voltages and automotive grade 2 ( -40°C to 105°C) temperature range. By eliminating the external quartz crystal, the DSA557-05 significantly enhances reliability and accelerates product development, while meeting stringent clock performance criteria for a variety of automotive applications. DSA557-05 has an Output Enable/Disable feature allowing it to disable the outputs when OE pin is low. The device is a space saving 20 pin QFN package.

Additional Features

  • AEC-Q100 qualified
  • Four 100 MHz HCSL Clock Outputs
  • Meets PCIe Gen1/2/3/4 specs
  • MEMS based clock generator eliminates the need for external 25MHz crystal
  • Wide Operation Temperature Range:
    • Automotive Grade 2: -40°C to 105°C
    • Automotive Grade 3: -40°C to 85°C
  • Excellent Shock and Vibration Immunity
    • Qualified to MIL-STD-883
  • High Reliability
    • 20x Better MTBF than Quartz Oscillators
  • Space saving 20-pin QFN package at 5.0x3.2 mm
  • Wide supply voltage range: 2.25V to 3.63V
  • Lead-Free and RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number DSA557-05
Product Name 4-output PCIe Clock Gen for Automotive
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1921662P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Frequency 133 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B08566-GM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers