Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA400-4444Q0168KL2VAO

Description
Win Source Part Number: 1345151-DSA400-4444Q 0168KL2VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 88mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz, 125MHz Frequency - Output 4: 100MHz, 125MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345151-DSA400-4444Q 0168KL2VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 88mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz, 125MHz Frequency - Output 4: 100MHz, 125MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345151-DSA400-4444Q0168KL2VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345151-DSA400-4444Q0168KL2VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345151-DSA400-4444Q0168KL2VAO
Win Source Part Number: 1345151-DSA400-4444Q 0168KL2VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: HCSL Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 88mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz, 125MHz Frequency - Output 2: 100MHz, 125MHz ECCN: EAR99 Fake Threat In the Open Market: 40 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz, 125MHz Frequency - Output 4: 100MHz, 125MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA

Win Source Part Number: 1345151-DSA400-4444Q0168KL2VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA400
Type: MEMS (Silicon)
Package: Tube
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 72
Ratings: AEC-Q100
Function: Enable/Disable (Reprogrammable)
Output: HCSL
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 88mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 100MHz, 125MHz
Frequency - Output 2: 100MHz, 125MHz
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
Base Resonator: MEMS
Frequency - Output 3: 100MHz, 125MHz
Frequency - Output 4: 100MHz, 125MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 44 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345151-DSA400-4444Q0168KL2VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type MEMS (Silicon)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECOC-2522-40.000-5FS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 1473-SIT1602BI-72-33E-54.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers