Win Source Part Number: 1345189-DSA400-3333Q
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta
Series: DSA400
Type: MEMS (Silicon)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 48mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 156.25MHz
Frequency - Output 2: 156.25MHz
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
Base Resonator: MEMS
Frequency - Output 3: 156.25MHz
Frequency - Output 4: 156.25MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 44 mA
| Win Source Electronics | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1345189-DSA400-3333Q0172KL1TVAO |
| Product Name | Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators |
| Oscillator Type | MEMS (Silicon) |