Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA400-3333Q0171KI2TVAO

Description
Win Source Part Number: 1345131-DSA400-3333Q 0171KI2TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 125MHz, 156.25MHz Frequency - Output 2: 125MHz, 156.25MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 125MHz, 156.25MHz Frequency - Output 4: 125MHz, 156.25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345131-DSA400-3333Q 0171KI2TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 125MHz, 156.25MHz Frequency - Output 2: 125MHz, 156.25MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 125MHz, 156.25MHz Frequency - Output 4: 125MHz, 156.25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345131-DSA400-3333Q0171KI2TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345131-DSA400-3333Q0171KI2TVAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345131-DSA400-3333Q0171KI2TVAO
Win Source Part Number: 1345131-DSA400-3333Q 0171KI2TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 125MHz, 156.25MHz Frequency - Output 2: 125MHz, 156.25MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 125MHz, 156.25MHz Frequency - Output 4: 125MHz, 156.25MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA

Win Source Part Number: 1345131-DSA400-3333Q0171KI2TVAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA400
Type: MEMS (Silicon)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 48mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 125MHz, 156.25MHz
Frequency - Output 2: 125MHz, 156.25MHz
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
Base Resonator: MEMS
Frequency - Output 3: 125MHz, 156.25MHz
Frequency - Output 4: 125MHz, 156.25MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 44 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345131-DSA400-3333Q0171KI2TVAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type MEMS (Silicon)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Oscillators - 1315588-SIT1602AI-23-33E-50.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 50 MHz
View Details
2 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillator Crystal - 510BBA155M000AAGR - Richardson RFPD
Specs
Frequency 155 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers