Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA400-3333Q0001KL1VAO

Description
Win Source Part Number: 1345092-DSA400-3333Q 0001KL1VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345092-DSA400-3333Q 0001KL1VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345092-DSA400-3333Q0001KL1VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345092-DSA400-3333Q0001KL1VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345092-DSA400-3333Q0001KL1VAO
Win Source Part Number: 1345092-DSA400-3333Q 0001KL1VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tube Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 72 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 38 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA

Win Source Part Number: 1345092-DSA400-3333Q0001KL1VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA400
Type: MEMS (Silicon)
Package: Tube
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 72
Ratings: AEC-Q100
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 48mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 100MHz
Frequency - Output 2: 100MHz
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
Base Resonator: MEMS
Frequency - Output 3: 100MHz
Frequency - Output 4: 100MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 44 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345092-DSA400-3333Q0001KL1VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type MEMS (Silicon)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - LMK61E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers