Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA400-3333Q0001KL1TVAO

Description
Win Source Part Number: 1345133-DSA400-3333Q 0001KL1TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1345133-DSA400-3333Q 0001KL1TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1345133-DSA400-3333Q0001KL1TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1345133-DSA400-3333Q0001KL1TVAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1345133-DSA400-3333Q0001KL1TVAO
Win Source Part Number: 1345133-DSA400-3333Q 0001KL1TVAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA400 Type: MEMS (Silicon) Package: Tape & Reel Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Standard Package: 1,000 Ratings: AEC-Q100 Function: Enable/Disable (Reprogrammable) Output: LVDS Height: 0.035" (0.90mm) Frequency Stability: ±50ppm Current - Supply (Max): 48mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 20-VFQFN Exposed Pad Temperature Range - Operating: -40°C ~ 105°C Frequency - Output 1: 100MHz Frequency - Output 2: 100MHz ECCN: EAR99 Fake Threat In the Open Market: 57 pct. Base Resonator: MEMS Frequency - Output 3: 100MHz Frequency - Output 4: 100MHz REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 44 mA

Win Source Part Number: 1345133-DSA400-3333Q0001KL1TVAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA400
Type: MEMS (Silicon)
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Standard Package: 1,000
Ratings: AEC-Q100
Function: Enable/Disable (Reprogrammable)
Output: LVDS
Height: 0.035" (0.90mm)
Frequency Stability: ±50ppm
Current - Supply (Max): 48mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 20-VFQFN Exposed Pad
Temperature Range - Operating: -40°C ~ 105°C
Frequency - Output 1: 100MHz
Frequency - Output 2: 100MHz
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Base Resonator: MEMS
Frequency - Output 3: 100MHz
Frequency - Output 4: 100MHz
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 44 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1345133-DSA400-3333Q0001KL1TVAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type MEMS (Silicon)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AC-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Specialty Logic - SN74LVC1GX04DRLR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details