Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA2311KI3-R0067VAO

Description
Win Source Part Number: 1344551-DSA2311KI3-R 0067VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±20ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 16MHz ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote Datasheet
Description
Win Source Part Number: 1344551-DSA2311KI3-R 0067VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±20ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 16MHz ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344551-DSA2311KI3-R0067VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344551-DSA2311KI3-R0067VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344551-DSA2311KI3-R0067VAO
Win Source Part Number: 1344551-DSA2311KI3-R 0067VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 140 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±20ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 85°C Frequency - Output 1: 25MHz Frequency - Output 2: 16MHz ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311

Win Source Part Number: 1344551-DSA2311KI3-R0067VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA2311
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 140
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±20ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 85°C
Frequency - Output 1: 25MHz
Frequency - Output 2: 16MHz
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA2311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344551-DSA2311KI3-R0067VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.016000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.60E-5 MHz
Frequency Stability 50 ppm
View Details
Specialty Logic - SN74LVC1GX04DCKR - ODG (Origin Data Global)
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73303T-100.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 100 MHz
Frequency Stability 30 ppm
View Details