Microchip Technology, Inc. Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators DSA2311KA2-R0005VAO

Description
Win Source Part Number: 1344562-DSA2311KA2-R 0005VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Bulk Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 20MHz Frequency - Output 2: 20MHz ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote Datasheet
Description
Win Source Part Number: 1344562-DSA2311KA2-R 0005VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Bulk Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 20MHz Frequency - Output 2: 20MHz ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1344562-DSA2311KA2-R0005VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
1344562-DSA2311KA2-R0005VAO
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators 1344562-DSA2311KA2-R0005VAO
Win Source Part Number: 1344562-DSA2311KA2-R 0005VAO Category: Crystals, Oscillators, Resonators - Pin Configurable/Selecta ble Oscillators Series: DSA2311 Type: XO (Standard) Package: Bulk Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Standard Package: 1 Ratings: AEC-Q100 Function: Enable/Disable Output: LVCMOS Height: 0.035" (0.90mm) Frequency Stability: ±25ppm Current - Supply (Max): 23mA Voltage - Supply: 2.25V ~ 3.6V Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C Frequency - Output 1: 20MHz Frequency - Output 2: 20MHz ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA2311

Win Source Part Number: 1344562-DSA2311KA2-R0005VAO
Category: Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Series: DSA2311
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Standard Package: 1
Ratings: AEC-Q100
Function: Enable/Disable
Output: LVCMOS
Height: 0.035" (0.90mm)
Frequency Stability: ±25ppm
Current - Supply (Max): 23mA
Voltage - Supply: 2.25V ~ 3.6V
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
Frequency - Output 1: 20MHz
Frequency - Output 2: 20MHz
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA2311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344562-DSA2311KA2-R0005VAO
Product Name Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0081 to 66.7 MHz
View Details
Oscillators - 863-510CAA4M00000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
Crystals, Oscillators, Resonators - Oscillators - 1366471-SIT9120AI-2D2-33E156.250000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 6-SMD, No Lead
Frequency 156 MHz
View Details
2 suppliers