Microchip Technology, Inc. Oscillators DSA1525JA3A-96M00000TVAO

Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet
Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1525JA3A-96M00000TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1525JA3A-96M00000TVAOCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1525JA3A-96M00000TVAODKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1525JA3A-96M00000TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VLGA
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators- Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillator Crystal - 510ACA100M300AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - XC256-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - D82C54 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details