Microchip Technology, Inc. Oscillators DSA1522CI2A-24M57600TVAO

Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet
Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1522CI2A-24M57600TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1522CI2A-24M57600TVAODKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1522CI2A-24M57600TVAOCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1522CI2A-24M57600TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X013LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Through Hole Oscillators - ECS-2100AX-160 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LM555CN/NOPB - 090506-LM555CN/NOPB - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-PDIP
Frequency 0.1000 MHz
View Details
3 suppliers