Microchip Technology, Inc. Oscillators DSA1522AA3A-100M0000VAO

Description
MEMS OSC, LVCMOS, 100MHZ, 20PPM,
Request a Quote Datasheet
Description
MEMS OSC, LVCMOS, 100MHZ, 20PPM,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1522AA3A-100M0000VAO-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, LVCMOS, 100MHZ, 20PPM,

MEMS OSC, LVCMOS, 100MHZ, 20PPM,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1522AA3A-100M0000VAO-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN Exposed Pad
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillator Crystal - 510ACA100M000BAG - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - SIT1552AI-JE-DCC-32.768D - 801765-SIT1552AI-JE-DCC-32.768D - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
3 suppliers