Microchip Technology, Inc. Oscillators DSA1501CI2A-24M57600TVAO

Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet
Description
MEMS OSC, AUTOMOTIVE, 1K REEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1501CI2A-24M57600TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1501CI2A-24M57600TVAOCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet
Oscillators - 150-DSA1501CI2A-24M57600TVAODKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, 1K REEL

MEMS OSC, AUTOMOTIVE, 1K REEL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1501CI2A-24M57600TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1315-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ACA85M0000AAGR - Richardson RFPD
Specs
Frequency 85 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers