100MHz XO (Standard) LVDS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN
MEMS OSC, AUTOMOTIVE, 100MHZ, LV
MEMS OSC, AUTOMOTIVE, 100MHZ, LV
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA1223DL2-100M0000TVAOTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-VDFN |
| Frequency Stability | 25 ppm |