Microchip Technology, Inc. Oscillators DSA1221CI3-33M33333TVAO

Description
MEMS OSC, AUTO, LVCMOS, 33.33333
Request a Quote Datasheet
Description
MEMS OSC, AUTO, LVCMOS, 33.33333
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1221CI3-33M33333TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTO, LVCMOS, 33.33333

MEMS OSC, AUTO, LVCMOS, 33.33333

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1221CI3-33M33333TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960536P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA148M500BAGR - Richardson RFPD
Specs
Frequency 148 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-9PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
3 suppliers
Crystals, Oscillators, Resonators - Crystals - 1056800-ECS-1.25-12.5-13 - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor Cylindrical Can, Radial
Frequency 0.1250 MHz
View Details
2 suppliers