Microchip Technology, Inc. Oscillators DSA1221CA2-125M0000TVAO

Description
125MHz XO (Standard) CMOS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN
Request a Quote Datasheet
Description
125MHz XO (Standard) CMOS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1221CA2-125M0000TVAOTR-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) CMOS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN

125MHz XO (Standard) CMOS Oscillator 2.5V ~ 3.3V Enable/Disable 6-VDFN

Buy Now Datasheet
Oscillators - 150-DSA1221CA2-125M0000TVAODKR-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, LOW JITTER

MEMS OSC, AUTOMOTIVE, LOW JITTER

Buy Now Datasheet
Oscillators - 150-DSA1221CA2-125M0000TVAOCT-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC, AUTOMOTIVE, LOW JITTER

MEMS OSC, AUTOMOTIVE, LOW JITTER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1221CA2-125M0000TVAOTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7250IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
32 kHz TCXOs - SIT1552AI-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details