Microchip Technology, Inc. Oscillators DSA1125CA1-012.0000VAO

Description
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet
Description
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSA1125CA1-012.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

12MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344755-DSA1125CA1-012.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344755-DSA1125CA1-012.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344755-DSA1125CA1-012.0000VAO
Win Source Part Number: 1344755-DSA1125CA1-0 12.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1125 Type: XO (Standard) Package: Bulk Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 12 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1125 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1344755-DSA1125CA1-012.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1125
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 12 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1125
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSA1125CA1-012.0000VAO-ND 1344755-DSA1125CA1-012.0000VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735881 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
VCO / SURF MOUNT / RoHS - ROS-785-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
IC CRYSTAL OSC DRIVER SOT23-6 - 815-SN74LVC1GX04DBVR - Utmel Electronic Limited
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Load Capacitance 50 pF
View Details
2 suppliers