Microchip Technology, Inc. Automotive Low-Jitter MEMS Oscillator DSA1125

Description
The DSC1105 & DSC1125 series of low jitter automotive oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSC1105 and DSA1125 are programmed with lowest output drive strength for reduced EMI. DSC1105 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1125, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the smallest 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest output drive strength for reduced EMI AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range Automotive:Grade 1 -40°C to 125°C Automotive Grade 2 : -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz Small Industry Standard Footprints 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks
Datasheet
Description
The DSC1105 & DSC1125 series of low jitter automotive oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSC1105 and DSA1125 are programmed with lowest output drive strength for reduced EMI. DSC1105 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1125, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the smallest 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest output drive strength for reduced EMI AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range Automotive:Grade 1 -40°C to 125°C Automotive Grade 2 : -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz Small Industry Standard Footprints 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Low-Jitter MEMS Oscillator - DSA1125 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive Low-Jitter MEMS Oscillator
DSA1125
Automotive Low-Jitter MEMS Oscillator DSA1125
The DSC1105 & DSC1125 series of low jitter automotive oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSC1105 and DSA1125 are programmed with lowest output drive strength for reduced EMI. DSC1105 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1125, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the smallest 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest output drive strength for reduced EMI AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Wide Temperature Range Automotive:Grade 1 -40°C to 125°C Automotive Grade 2 : -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz Small Industry Standard Footprints 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Excellent Shock & Vibration Immunity Qualified to MIL-STD-883 High Reliability 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks

The DSC1105 & DSC1125 series of low jitter automotive oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSC1105 and DSA1125 are programmed with lowest output drive strength for reduced EMI. DSC1105 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSC1125, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the smallest 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

    • Lowest output drive strength for reduced EMI
    • AEC-Q100 qualified
    • Low RMS Phase Jitter: <1 ps (typ.)
    • High Stability: ±20 ppm, ±25 ppm, ±50 ppm
    • Wide Temperature Range
      • Automotive:Grade 1 -40°C to 125°C
      • Automotive Grade 2 : -40°C to 105°C
      • Automotive Grade 3: -40°C to 85°C
    • High Supply Noise Rejection: -50dBc
    • Wide Freq. Range: 2.3 to 170MHz
    • Small Industry Standard Footprints
      • 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm
    • Excellent Shock & Vibration Immunity
      • Qualified to MIL-STD-883
    • High Reliability
      • 20x better MTF than quartz oscillators
    • Low Current Consumption
    • Supply Range of 2.25V to 3.6V
    • Standby & Output Enable Function
    • Lead Free & RoHS Compliant
    • Short Production Lead Time: 4-6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Oscillators
Product Number DSA1125
Product Name Automotive Low-Jitter MEMS Oscillator
Package / Form Factor Surface Mount; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
VCO / SURF MOUNT / RoHS - ROS-1910-419+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - TLC555IPE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details