Microchip Technology, Inc. Oscillators DSA1124DL2-024.0000VAO

Description
24MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN
Request a Quote Datasheet
Description
24MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1124DL2-024.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN

24MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 150-DSA1124DL2-024.0000VAO-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
Oscillator Crystal - 510BAA10M0000CAG - Richardson RFPD
Specs
Frequency 10 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-184 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers