Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1124CL2-100.0000VAO

Description
Win Source Part Number: 1344945-DSA1124CL2-1 00.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1124 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 42mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1124 Current - Supply (Disable) (Max): 22mA
Request a Quote Datasheet
Description
Win Source Part Number: 1344945-DSA1124CL2-1 00.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1124 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 42mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1124 Current - Supply (Disable) (Max): 22mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344945-DSA1124CL2-100.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344945-DSA1124CL2-100.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344945-DSA1124CL2-100.0000VAO
Win Source Part Number: 1344945-DSA1124CL2-1 00.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1124 Type: XO (Standard) Package: Tube Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 100 MHz Function: Enable/Disable Output: HCSL Frequency Stability: ±25ppm Current - Supply (Max): 42mA Voltage - Supply: 2.25V ~ 3.6V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1124 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1344945-DSA1124CL2-100.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1124
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±25ppm
Current - Supply (Max): 42mA
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1124
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet
Oscillators - 150-DSA1124CL2-100.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN

100MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 4-VDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344945-DSA1124CL2-100.0000VAO 150-DSA1124CL2-100.0000VAO-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 6-VDFN Surface Mount; 6-VDFN
Frequency 100 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - TLC552CN - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 2.8 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Surface Mount Oscillators - ECS-2016MV-260-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers