100MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Win Source Part Number: 1344892-DSA1124CA1-1
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1124
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Frequency: 100 MHz
Function: Enable/Disable
Output: HCSL
Frequency Stability: ±50ppm
Current - Supply (Max): 22mA
Voltage - Supply: 2.25V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1124
Current - Supply (Disable) (Max): 5µA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 150-DSA1124CA1-100.0000VAO-ND | 1344892-DSA1124CA1-100.0000VAO |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | 6-VDFN |
| Frequency Stability | 50 ppm | 50 ppm |