Microchip Technology, Inc. Oscillators DSA1123DL1-125.0000VAO

Description
125MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Request a Quote
Description
125MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1345143-DSA1123DL1-125.0000VAO is a low-jitter precision LVDS oscillator designed for high-performance applications. It operates at a frequency of 125 MHz with a frequency stability of ±50 ppm. The oscillator features low RMS phase jitter of less than 1 ps and high supply noise rejection of ,Äì50 dBc, making it suitable for demanding communication and networking tasks. This oscillator supports a wide supply voltage range of 2.25V to 3.63V and has a low current consumption of up to 32 mA when enabled. It is available in a compact 6-VDFN package measuring 2.50 mm x 2.00 mm, which is compatible with standard surface mount technology. The operating temperature range extends from -40°C to +105°C, ensuring reliability in various environmental conditions. Additionally, the device includes enable/disable functionality and is compliant with RoHS standards. Its MEMS-based design offers improved reliability compared to traditional quartz oscillators, making it a robust choice for applications in storage area networks, optical networks, and video surveillance systems.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1345143-DSA1123DL1-125.0000VAO is a low-jitter precision LVDS oscillator designed for high-performance applications. It operates at a frequency of 125 MHz with a frequency stability of ±50 ppm. The oscillator features low RMS phase jitter of less than 1 ps and high supply noise rejection of ,Äì50 dBc, making it suitable for demanding communication and networking tasks. This oscillator supports a wide supply voltage range of 2.25V to 3.63V and has a low current consumption of up to 32 mA when enabled. It is available in a compact 6-VDFN package measuring 2.50 mm x 2.00 mm, which is compatible with standard surface mount technology. The operating temperature range extends from -40°C to +105°C, ensuring reliability in various environmental conditions. Additionally, the device includes enable/disable functionality and is compliant with RoHS standards. Its MEMS-based design offers improved reliability compared to traditional quartz oscillators, making it a robust choice for applications in storage area networks, optical networks, and video surveillance systems.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1123DL1-125.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
125MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN

125MHz XO (Standard) LVDS Oscillator 2.25V ~ 3.63V Enable/Disable 6-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1345143-DSA1123DL1-125.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1345143-DSA1123DL1-125.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1345143-DSA1123DL1-125.0000VAO
Win Source Part Number: 1345143-DSA1123DL1-1 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1123 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Frequency: 125 MHz Function: Enable/Disable Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1345143-DSA1123DL1-125.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1123
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Frequency: 125 MHz
Function: Enable/Disable
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA1123DL1-125.0000VAO-ND 1345143-DSA1123DL1-125.0000VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 50 ppm 50 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

VCO / SURF MOUNT / RoHS - ROS-2168-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators - 1380936-552AC000005DG - Win Source Electronics
Specs
Oscillator Type VCXO
Package / Form Factor 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
3 suppliers
4 Pin Oscillator S7 - S73305-125.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 125 MHz
Frequency Stability 50 ppm
View Details