Microchip Technology, Inc. Oscillators DSA1121DA3-004.0000TVAO

Description
4MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1121DA3-004.0000TVAO-ND - DigiKey
Thief River Falls, MN, United States
4MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

4MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344585-DSA1121DA3-004.0000TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344585-DSA1121DA3-004.0000TVAO
Crystals, Oscillators, Resonators - Oscillators 1344585-DSA1121DA3-004.0000TVAO
Win Source Part Number: 1344585-DSA1121DA3-0 04.0000TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1121 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 4 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1121 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1344585-DSA1121DA3-004.0000TVAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1121
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 4 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1121
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA1121DA3-004.0000TVAO-ND 1344585-DSA1121DA3-004.0000TVAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF23FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-2018-200-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details