Microchip Technology, Inc. Oscillators DSA1121DA2-100.0000VAO

Description
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote
Description
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344681-DSA1121DA2-100.0000VAO is a low-jitter precision CMOS oscillator designed for automotive applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments. The oscillator features a frequency of 100 MHz with a frequency stability of ±25 ppm, making it suitable for precise timing applications. This oscillator operates over a wide temperature range from -40°C to +125°C and has a supply voltage range of 2.25V to 3.63V. It offers low RMS phase jitter of less than 1 ps and high supply noise rejection of -50 dBc, which contributes to its performance in noise-sensitive applications. The device is available in a compact 2.5 mm x 2.0 mm VDFN package, making it suitable for space-constrained designs. The DSA1121 series includes a standby function that allows for power-down capabilities, enhancing energy efficiency. It is also compliant with RoHS standards and features excellent shock and vibration immunity, qualifying it for demanding automotive applications such as infotainment systems, ADAS, camera modules, and LIDAR/RADAR systems.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344681-DSA1121DA2-100.0000VAO is a low-jitter precision CMOS oscillator designed for automotive applications. It is AEC-Q100 qualified, ensuring reliability in automotive environments. The oscillator features a frequency of 100 MHz with a frequency stability of ±25 ppm, making it suitable for precise timing applications. This oscillator operates over a wide temperature range from -40°C to +125°C and has a supply voltage range of 2.25V to 3.63V. It offers low RMS phase jitter of less than 1 ps and high supply noise rejection of -50 dBc, which contributes to its performance in noise-sensitive applications. The device is available in a compact 2.5 mm x 2.0 mm VDFN package, making it suitable for space-constrained designs. The DSA1121 series includes a standby function that allows for power-down capabilities, enhancing energy efficiency. It is also compliant with RoHS standards and features excellent shock and vibration immunity, qualifying it for demanding automotive applications such as infotainment systems, ADAS, camera modules, and LIDAR/RADAR systems.

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1121DA2-100.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

100MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344681-DSA1121DA2-100.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344681-DSA1121DA2-100.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344681-DSA1121DA2-100.0000VAO
Win Source Part Number: 1344681-DSA1121DA2-1 00.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1121 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 100 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1121 Current - Supply (Disable) (Max): 22mA

Win Source Part Number: 1344681-DSA1121DA2-100.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1121
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 100 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1121
Current - Supply (Disable) (Max): 22mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA1121DA2-100.0000VAO-ND 1344681-DSA1121DA2-100.0000VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Surface Mount Oscillators - ECS-1633-120-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - LMK62E2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers