8MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Win Source Part Number: 1344579-DSA1121CA2-0
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1121
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 8 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1121
Current - Supply (Disable) (Max): 22mA
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | DSA1121CA2-008.0000TVAO-ND | 1344579-DSA1121CA2-008.0000TVAO |
| Product Name | Oscillators | Crystals, Oscillators, Resonators - Oscillators |
| Oscillator Type | XO | XO; XO (Standard) |
| Package / Form Factor | Surface Mount; 6-VDFN | 6-VDFN |
| Features / Standards | Lead-Free | |
| Frequency Stability | 25 ppm | 25 ppm |