Microchip Technology, Inc. Automotive Low-Jitter MEMS Oscillator DSA1121

Description
The DSA1101 and DSA1121 series of Automotive Low jitter oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSA1101 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSA1121, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Automotive:Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Qualified to MIL-STD-883 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks
Datasheet
Description
The DSA1101 and DSA1121 series of Automotive Low jitter oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSA1101 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSA1121, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Automotive:Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Qualified to MIL-STD-883 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Low-Jitter MEMS Oscillator - DSA1121 - Microchip Technology, Inc.
Chandler, AZ, United States
Automotive Low-Jitter MEMS Oscillator
DSA1121
Automotive Low-Jitter MEMS Oscillator DSA1121
The DSA1101 and DSA1121 series of Automotive Low jitter oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSA1101 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSA1121, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators. Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool. Additional Features AEC-Q100 qualified Low RMS Phase Jitter: <1 ps (typ.) High Stability: ±20 ppm, ±25 ppm, ±50 ppm Automotive:Grade 1: -40°C to 125°C Automotive Grade 2: -40°C to 105°C Automotive Grade 3: -40°C to 85°C High Supply Noise Rejection: -50dBc Wide Freq. Range: 2.3 to 170MHz 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm Qualified to MIL-STD-883 20x better MTF than quartz oscillators Low Current Consumption Supply Range of 2.25V to 3.6V Standby & Output Enable Function Lead Free & RoHS Compliant Short Production Lead Time: 4-6 Weeks

The DSA1101 and DSA1121 series of Automotive Low jitter oscillators utilizes a proven silicon MEMS technology to provide excellent jitter and stability over a wide range of supply voltages and temperatures. By eliminating the need for quartz or SAW technology, MEMS oscillators significantly enhance reliability and accelerate product development, while meeting stringent clock performance criteria for a variety of communications, storage, and networking applications. DSA1101 has a standby feature allowing it to completely power-down when EN pin is pulled low; whereas for DSA1121, only the outputs are disabled when EN is low. Both oscillators are available in industry standard packages, including the small 2.5mm x 2.0mm, and are “drop-in” replacements for standard 4-pin CMOS quartz crystal oscillators.

Create an application specific part and order samples with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

  • AEC-Q100 qualified
  • Low RMS Phase Jitter: <1 ps (typ.)
  • High Stability: ±20 ppm, ±25 ppm, ±50 ppm
  • Automotive:Grade 1: -40°C to 125°C
  • Automotive Grade 2: -40°C to 105°C
  • Automotive Grade 3: -40°C to 85°C
  • High Supply Noise Rejection: -50dBc
  • Wide Freq. Range: 2.3 to 170MHz
  • 2.5mm x 2.0mm, 3.2mm x 2.5mm and 5.0mm x 3.2mm
  • Qualified to MIL-STD-883
  • 20x better MTF than quartz oscillators
  • Low Current Consumption
  • Supply Range of 2.25V to 3.6V
  • Standby & Output Enable Function
  • Lead Free & RoHS Compliant
  • Short Production Lead Time: 4-6 Weeks
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Oscillators
Product Number DSA1121
Product Name Automotive Low-Jitter MEMS Oscillator
Package / Form Factor Surface Mount; ['VDFN']
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAB125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
3 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers