156.25MHz XO (Standard) HCSL Oscillator 3.3V Standby (Power Down) 6-SMD, No Lead
MEMS OSC., AUTOMOTIVE, -40-105C,
MEMS OSC., AUTOMOTIVE, -40-105C,
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA1104DL2-156.2500TVAOTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-VDFN |
| Frequency Stability | 25 ppm |