Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1103DL1-125.0000VAO

Description
Win Source Part Number: 1344958-DSA1103DL1-1 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1103 Type: SO (SAW) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 125 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1103 Current - Supply (Disable) (Max): 95µA
Request a Quote Datasheet
Description
Win Source Part Number: 1344958-DSA1103DL1-1 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1103 Type: SO (SAW) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 125 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1103 Current - Supply (Disable) (Max): 95µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344958-DSA1103DL1-125.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344958-DSA1103DL1-125.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344958-DSA1103DL1-125.0000VAO
Win Source Part Number: 1344958-DSA1103DL1-1 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1103 Type: SO (SAW) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 125 MHz Function: Standby (Power Down) Output: LVDS Frequency Stability: ±50ppm Current - Supply (Max): 32mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1103 Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1344958-DSA1103DL1-125.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1103
Type: SO (SAW)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 125 MHz
Function: Standby (Power Down)
Output: LVDS
Frequency Stability: ±50ppm
Current - Supply (Max): 32mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1103
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet
Oscillators - 150-DSA1103DL1-125.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
125MHz SO (SAW) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

125MHz SO (SAW) LVDS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344958-DSA1103DL1-125.0000VAO 150-DSA1103DL1-125.0000VAO-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type SO (SAW) XO
Package / Form Factor 6-VDFN Surface Mount; 6-VDFN
Frequency 125 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA125M000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BPWE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6719895 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details