Microchip Technology, Inc. Oscillators DSA1101DA1-033.3330VAO

Description
33.333MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet
Description
33.333MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSA1101DA1-033.3330VAO-ND - DigiKey
Thief River Falls, MN, United States
33.333MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

33.333MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 6-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344697-DSA1101DA1-033.3330VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344697-DSA1101DA1-033.3330VAO
Crystals, Oscillators, Resonators - Oscillators 1344697-DSA1101DA1-033.3330VAO
Win Source Part Number: 1344697-DSA1101DA1-0 33.3330VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1101 Type: XO (Standard) Package: Bulk Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1 Ratings: AEC-Q100 Frequency: 33.333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 35mA Voltage - Supply: 2.25V ~ 3.63V Mounting Type: Surface Mount Package / Case: 6-VDFN Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1101 Current - Supply (Disable) (Max): 95µA

Win Source Part Number: 1344697-DSA1101DA1-033.3330VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1101
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1
Ratings: AEC-Q100
Frequency: 33.333 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 35mA
Voltage - Supply: 2.25V ~ 3.63V
Mounting Type: Surface Mount
Package / Case: 6-VDFN
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1101
Current - Supply (Disable) (Max): 95µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSA1101DA1-033.3330VAO-ND 1344697-DSA1101DA1-033.3330VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 6-VDFN 6-VDFN
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-18E-0032.768000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - LMC555CN/NOPB - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator TX22 - TX22-18020S-19.200-X-M - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX22
Frequency 19.2 MHz
View Details