25MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.63V Standby (Power Down) 4-VDFN
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA1101DA1-025.0000TVAOTR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 6-VDFN |
| Frequency Stability | 50 ppm |