Microchip Technology, Inc. Oscillators DSA1001DL3-055.4666TVAO

Description
55.4666MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet
Description
55.4666MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSA1001DL3-055.4666TVAO-ND - DigiKey
Thief River Falls, MN, United States
55.4666MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

55.4666MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344537-DSA1001DL3-055.4666TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344537-DSA1001DL3-055.4666TVAO
Crystals, Oscillators, Resonators - Oscillators 1344537-DSA1001DL3-055.4666TVAO
Win Source Part Number: 1344537-DSA1001DL3-0 55.4666TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 55.4666 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 10.5mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344537-DSA1001DL3-055.4666TVAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 55.4666 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 10.5mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSA1001DL3-055.4666TVAO-ND 1344537-DSA1001DL3-055.4666TVAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details