Microchip Technology, Inc. Automotive 66 MHz 1.7V 3.6V Clock and Timing IC DSA1001DL2-066.0000VAO

Description
MEMS OSCILLATOR, AUTOMOTIVE, CMO / 66 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN Product overview: DSA1001DL2-066.0000V AO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 66 MHz, 1.7V, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 66 MHz, 1.7V, 3.6V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DL2-066.0 000VAO can be used for catalog matching and distributor lookup.
Request a Quote
Description
MEMS OSCILLATOR, AUTOMOTIVE, CMO / 66 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN Product overview: DSA1001DL2-066.0000V AO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 66 MHz, 1.7V, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 66 MHz, 1.7V, 3.6V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DL2-066.0 000VAO can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 66 MHz 1.7V 3.6V Clock and Timing IC - 172-DSA1001DL2-066.0000VAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 66 MHz 1.7V 3.6V Clock and Timing IC
172-DSA1001DL2-066.0000VAO
Automotive 66 MHz 1.7V 3.6V Clock and Timing IC 172-DSA1001DL2-066.0000VAO
MEMS OSCILLATOR, AUTOMOTIVE, CMO / 66 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN Product overview: DSA1001DL2-066.0000V AO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 66 MHz, 1.7V, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 66 MHz, 1.7V, 3.6V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DL2-066.0 000VAO can be used for catalog matching and distributor lookup.

MEMS OSCILLATOR, AUTOMOTIVE, CMO / 66 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN Product overview: DSA1001DL2-066.0000VAO from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 66 MHz, 1.7V, 3.6V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 66 MHz, 1.7V, 3.6V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 172-DSA1001DL2-066.0000VAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 172-DSA1001DL2-066.0000VAO
Product Name Automotive 66 MHz 1.7V 3.6V Clock and Timing IC
Bus Interface CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
TLC555 Low Power Timer - TLC555IPE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
2 suppliers
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 3.3 volts
View Details
 - MR8254/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
3 suppliers