Microchip Technology, Inc. Oscillators DSA1001DL2-024.5760TVAO

Description
24.576MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet
Description
24.576MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSA1001DL2-024.5760TVAO-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

24.576MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344526-DSA1001DL2-024.5760TVAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344526-DSA1001DL2-024.5760TVAO
Crystals, Oscillators, Resonators - Oscillators 1344526-DSA1001DL2-024.5760TVAO
Win Source Part Number: 1344526-DSA1001DL2-0 24.5760TVAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 1,000 Ratings: AEC-Q100 Frequency: 24.576 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344526-DSA1001DL2-024.5760TVAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 1,000
Ratings: AEC-Q100
Frequency: 24.576 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 8mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 150-DSA1001DL2-024.5760TVAO-ND 1344526-DSA1001DL2-024.5760TVAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-VDFN
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OM-7605-C9 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7556IPD - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Oscillators - 863-510ACA100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Oscillators - 1473-SIT9120AI-2C3-25E125.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers