Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1001DL1-025.0000VAO

Description
Win Source Part Number: 1344770-DSA1001DL1-0 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 25 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote
Description
Win Source Part Number: 1344770-DSA1001DL1-0 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 25 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344770-DSA1001DL1-025.0000VAO is a low-power precision CMOS oscillator designed for automotive applications. It operates within a frequency range of 1 MHz to 150 MHz and supports supply voltages from 1.7V to 3.6V. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is available in a compact surface mount package measuring 2.5 mm x 2.0 mm x 0.85 mm. This oscillator features exceptional frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges suitable for Automotive Grade 2 (-40°C to 105°C) and Automotive Grade 3 (-40°C to 85°C). It consumes a maximum operating current of 8 mA at 25 MHz and has a standby current of 15 µA, contributing to longer battery life in portable applications. The DSA1001 utilizes a MEMS-based resonator, providing robustness against stress-related fractures that can affect traditional crystal oscillators. This makes it suitable for rugged applications where shock and vibration are concerns. The device is also compliant with RoHS and REACH regulations, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344770-DSA1001DL1-025.0000VAO is a low-power precision CMOS oscillator designed for automotive applications. It operates within a frequency range of 1 MHz to 150 MHz and supports supply voltages from 1.7V to 3.6V. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is available in a compact surface mount package measuring 2.5 mm x 2.0 mm x 0.85 mm. This oscillator features exceptional frequency stability, with options for ±20 ppm, ±25 ppm, and ±50 ppm over temperature ranges suitable for Automotive Grade 2 (-40°C to 105°C) and Automotive Grade 3 (-40°C to 85°C). It consumes a maximum operating current of 8 mA at 25 MHz and has a standby current of 15 µA, contributing to longer battery life in portable applications. The DSA1001 utilizes a MEMS-based resonator, providing robustness against stress-related fractures that can affect traditional crystal oscillators. This makes it suitable for rugged applications where shock and vibration are concerns. The device is also compliant with RoHS and REACH regulations, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344770-DSA1001DL1-025.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344770-DSA1001DL1-025.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344770-DSA1001DL1-025.0000VAO
Win Source Part Number: 1344770-DSA1001DL1-0 25.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 25 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344770-DSA1001DL1-025.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 25 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 8mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSA1001DL1-025.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

25MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344770-DSA1001DL1-025.0000VAO 150-DSA1001DL1-025.0000VAO-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VDFN Surface Mount; 4-VDFN
Frequency 25 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillator Crystal - 510ACA122M500AAGR - Richardson RFPD
Specs
Frequency 122 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE555DRG4 - 025200-NE555DRG4 - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers