Microchip Technology, Inc. Oscillators DSA1001DL1-024.0000VAO

Description
24MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet
Description
24MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSA1001DL1-024.0000VAO-ND - DigiKey
Thief River Falls, MN, United States
24MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

24MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344569-DSA1001DL1-024.0000VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344569-DSA1001DL1-024.0000VAO
Crystals, Oscillators, Resonators - Oscillators 1344569-DSA1001DL1-024.0000VAO
Win Source Part Number: 1344569-DSA1001DL1-0 24.0000VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Bulk Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 24 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344569-DSA1001DL1-024.0000VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 24 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 8mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSA1001DL1-024.0000VAO-ND 1344569-DSA1001DL1-024.0000VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT9120AC-2B2-33E156.250000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
3 suppliers
Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Crystal Oscillators - 6727647 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA000149BAG - Richardson RFPD
Specs
Frequency 74.18 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers