Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1001DI2-100.0000

Description
Win Source Part Number: 1344798-DSA1001DI2-1 00.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tube Standard Package: 140 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001DI2
Request a Quote Datasheet
Description
Win Source Part Number: 1344798-DSA1001DI2-1 00.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tube Standard Package: 140 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001DI2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344798-DSA1001DI2-100.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344798-DSA1001DI2-100.0000
Crystals, Oscillators, Resonators - Oscillators 1344798-DSA1001DI2-100.0000
Win Source Part Number: 1344798-DSA1001DI2-1 00.0000 Category: Crystals, Oscillators, Resonators - Oscillators Series: * Package: Tube Standard Package: 140 ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001DI2

Win Source Part Number: 1344798-DSA1001DI2-100.0000
Category: Crystals, Oscillators, Resonators - Oscillators
Series: *
Package: Tube
Standard Package: 140
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001DI2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1344798-DSA1001DI2-100.0000
Product Name Crystals, Oscillators, Resonators - Oscillators
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CD4541BM96 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
Oscillators - 863-510ACA000218BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details