Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1001DI2-033.3333VAO

Description
Win Source Part Number: 1344849-DSA1001DI2-0 33.3333VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 10.5mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote
Description
Win Source Part Number: 1344849-DSA1001DI2-0 33.3333VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 10.5mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344849-DSA1001DI2-033.3333VAO is a low-power precision CMOS oscillator designed for automotive applications. It operates within a frequency range of 1 MHz to 150 MHz and supports supply voltages from 1.7V to 3.6V. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is available in a compact 2.5 mm x 2.0 mm VDFN package. This oscillator features exceptional frequency stability with tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, making it suitable for precision timing applications. It operates effectively across a temperature range of -40°C to 105°C, with low operating current of 6 mA at 1 MHz and a maximum standby current of 15 µA. The DSA1001DI2 also incorporates a MEMS-based resonator, which enhances robustness against mechanical stress compared to traditional quartz oscillators, making it ideal for rugged applications. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Its design allows for a pin-for-pin replacement of standard oscillators, facilitating easy integration into existing systems.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1344849-DSA1001DI2-033.3333VAO is a low-power precision CMOS oscillator designed for automotive applications. It operates within a frequency range of 1 MHz to 150 MHz and supports supply voltages from 1.7V to 3.6V. The device is AEC-Q100 qualified, ensuring reliability in automotive environments, and is available in a compact 2.5 mm x 2.0 mm VDFN package. This oscillator features exceptional frequency stability with tolerances of ±20 ppm, ±25 ppm, and ±50 ppm, making it suitable for precision timing applications. It operates effectively across a temperature range of -40°C to 105°C, with low operating current of 6 mA at 1 MHz and a maximum standby current of 15 µA. The DSA1001DI2 also incorporates a MEMS-based resonator, which enhances robustness against mechanical stress compared to traditional quartz oscillators, making it ideal for rugged applications. The product is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. Its design allows for a pin-for-pin replacement of standard oscillators, facilitating easy integration into existing systems.

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344849-DSA1001DI2-033.3333VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344849-DSA1001DI2-033.3333VAO
Crystals, Oscillators, Resonators - Oscillators 1344849-DSA1001DI2-033.3333VAO
Win Source Part Number: 1344849-DSA1001DI2-0 33.3333VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 33.3333 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 10.5mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344849-DSA1001DI2-033.3333VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 33.3333 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 10.5mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSA1001DI2-033.3333VAO-ND - DigiKey
Thief River Falls, MN, United States
33.3333MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

33.3333MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344849-DSA1001DI2-033.3333VAO 150-DSA1001DI2-033.3333VAO-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VDFN Surface Mount; 4-VDFN
Frequency 33.33 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-160-10-33B-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
5 suppliers
VCO / SURF MOUNT / RoHS - ROS-2536C-119+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Programmable Timers and Oscillators - TLC555QDRNS - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details