Microchip Technology, Inc. Crystals, Oscillators, Resonators - Oscillators DSA1001DI2-012.2880VAO

Description
Win Source Part Number: 1344693-DSA1001DI2-0 12.2880VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 12.288 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet
Description
Win Source Part Number: 1344693-DSA1001DI2-0 12.2880VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 12.288 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1344693-DSA1001DI2-012.2880VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344693-DSA1001DI2-012.2880VAO
Crystals, Oscillators, Resonators - Oscillators 1344693-DSA1001DI2-012.2880VAO
Win Source Part Number: 1344693-DSA1001DI2-0 12.2880VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Tube Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Ratings: AEC-Q100 Frequency: 12.288 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 8mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344693-DSA1001DI2-012.2880VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Ratings: AEC-Q100
Frequency: 12.288 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 8mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet
Oscillators - 150-DSA1001DI2-012.2880VAO-ND - DigiKey
Thief River Falls, MN, United States
12.288MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

12.288MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1344693-DSA1001DI2-012.2880VAO 150-DSA1001DI2-012.2880VAO-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-VDFN Surface Mount; 4-VDFN
Frequency 12.29 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF24LXI702T - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
Oscillators - 7100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - XC270-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details
SN74LS624 Voltage-controlled oscillator - SN74LS624NSRG4 - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
3 suppliers