Microchip Technology, Inc. Oscillators DSA1001CL2-033.3300VAO

Description
33.33MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet
Description
33.33MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - DSA1001CL2-033.3300VAO-ND - DigiKey
Thief River Falls, MN, United States
33.33MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

33.33MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1344757-DSA1001CL2-033.3300VAO - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1344757-DSA1001CL2-033.3300VAO
Crystals, Oscillators, Resonators - Oscillators 1344757-DSA1001CL2-033.3300VAO
Win Source Part Number: 1344757-DSA1001CL2-0 33.3300VAO Category: Crystals, Oscillators, Resonators - Oscillators Series: DSA1001 Type: XO (Standard) Package: Bulk Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 110 Ratings: AEC-Q100 Frequency: 33.33 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 10.5mA Voltage - Supply: 1.7V ~ 3.6V Mounting Type: Surface Mount Package / Case: 4-VDFN Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: DSA1001 Current - Supply (Disable) (Max): 15µA

Win Source Part Number: 1344757-DSA1001CL2-033.3300VAO
Category: Crystals, Oscillators, Resonators - Oscillators
Series: DSA1001
Type: XO (Standard)
Package: Bulk
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 110
Ratings: AEC-Q100
Frequency: 33.33 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 10.5mA
Voltage - Supply: 1.7V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 4-VDFN
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: DSA1001
Current - Supply (Disable) (Max): 15µA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number DSA1001CL2-033.3300VAO-ND 1344757-DSA1001CL2-033.3300VAO
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN 4-VDFN
Features / Standards Lead-Free
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 296-47078-6-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers