25MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-VDFN
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 150-DSA1001BL3-025.0000VAO-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-VDFN |
| Frequency Stability | 20 ppm |