Microchip Technology, Inc. OEM Parts - OEM Parts (C - E) - DS31404GN+ DS31404GN+

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056178-DS31404GN+ Number of Pins: 256 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056178-DS31404GN+ Number of Pins: 256 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - DS31404GN+ - 1056178-DS31404GN+ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - DS31404GN+
1056178-DS31404GN+
OEM Parts - OEM Parts (C - E) - DS31404GN+ 1056178-DS31404GN+
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056178-DS31404GN+ Number of Pins: 256 Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056178-DS31404GN+
Number of Pins: 256
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1056178-DS31404GN+
Product Name OEM Parts - OEM Parts (C - E) - DS31404GN+
Unlock Full Specs
to access all available technical data