Microchip Technology, Inc. Dspicdem, Dspic30F2020, Smps, Buck, Dev Board; Silicon Manufacturer Microchip DM300023

Description
DSPICDEM, DSPIC30F2020, SMPS, BUCK, DEV BOARD; Silicon Manufacturer:Microch ip; Silicon Core Number:dsPIC30F202x/ 1010; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes
Datasheet
Description
DSPICDEM, DSPIC30F2020, SMPS, BUCK, DEV BOARD; Silicon Manufacturer:Microch ip; Silicon Core Number:dsPIC30F202x/ 1010; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dspicdem, Dspic30F2020, Smps, Buck, Dev Board; Silicon Manufacturer Microchip - 26M9183 - Newark, An Avnet Company
Chicago, IL, United States
Dspicdem, Dspic30F2020, Smps, Buck, Dev Board; Silicon Manufacturer Microchip
26M9183
Dspicdem, Dspic30F2020, Smps, Buck, Dev Board; Silicon Manufacturer Microchip 26M9183
DSPICDEM, DSPIC30F2020, SMPS, BUCK, DEV BOARD; Silicon Manufacturer:Microch ip; Silicon Core Number:dsPIC30F202x/ 1010; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes

DSPICDEM, DSPIC30F2020, SMPS, BUCK, DEV BOARD; Silicon Manufacturer:Microchip; Silicon Core Number:dsPIC30F202x/1010; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Synchronous Buck Converter RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M9183
Product Name Dspicdem, Dspic30F2020, Smps, Buck, Dev Board; Silicon Manufacturer Microchip
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details