Microchip Technology, Inc. Embedded MCU, DSP Evaluation Boards DM240001

Description
dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin dsPIC®, PIC® MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin dsPIC®, PIC® MCU 16-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - DM240001-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
DM240001-ND
Embedded MCU, DSP Evaluation Boards DM240001-ND
dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin dsPIC®, PIC® MCU 16-Bit Embedded Evaluation Board

dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin dsPIC®, PIC® MCU 16-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1228222-DM240001 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1228222-DM240001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1228222-DM240001
Win Source Part Number: 1228222-DM240001 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: dsPIC®, PIC® Type: MCU 16-Bit Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Board Type: Evaluation Platform Platform: Explorer 16 100-pin Mounting Type: Socket Alternative Parts (Cross-Reference): DM240001.; ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Microchip Technology Other Names: DM240001-NDR,DM24000 1_PROMO,DM240001_PRO MO-ND,DM240001_PROMO INACTIVE Product Status: Obsolete

Win Source Part Number: 1228222-DM240001
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: dsPIC®, PIC®
Type: MCU 16-Bit
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H
Board Type: Evaluation Platform
Platform: Explorer 16 100-pin
Mounting Type: Socket
Alternative Parts (Cross-Reference): DM240001.;
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Microchip Technology
Other Names: DM240001-NDR,DM240001_PROMO,DM240001_PROMO-ND,DM240001_PROMOINACTIVE
Product Status: Obsolete

Buy Now Datasheet
Evaluation Board, Explorer 16 Development Board; Silicon Manufacturer Microchip - 04M6008 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Explorer 16 Development Board; Silicon Manufacturer Microchip
04M6008
Evaluation Board, Explorer 16 Development Board; Silicon Manufacturer Microchip 04M6008
EVALUATION BOARD, EXPLORER 16 DEVELOPMENT BOARD; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:PIC24FJxxGAxxx, dsPIC33FJxxGPxxx; Core Architecture:PIC, dsPIC; Core Sub-Architecture:PIC 24, dsPIC33 RoHS Compliant: Yes

EVALUATION BOARD, EXPLORER 16 DEVELOPMENT BOARD; Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:PIC24FJxxGAxxx, dsPIC33FJxxGPxxx; Core Architecture:PIC, dsPIC; Core Sub-Architecture:PIC24, dsPIC33 RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DM240001 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DM240001
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DM240001
EXPLORER 16 100PIN DSPIC30/33/32

EXPLORER 16 100PIN DSPIC30/33/32

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number DM240001-ND 1228222-DM240001 04M6008 DM240001
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Evaluation Board, Explorer 16 Development Board; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Microchip (PIC®) Microchip; Other Explorer 16 100-pin; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCN-152W-75,FV1206-7,50 - TB-812+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Expansion Boards, Daughter Cards - 223-1783-ND - DigiKey
Specs
Supported System Humidity, Temperature
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers