Microchip Technology, Inc. Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards DM164151

Description
Manufacturer: Microchip Technology Category: Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards Series: AVR® Package: Bulk Product Status: Active Type: MCU 8-Bit Core Processor: AVR Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Category: Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards Series: AVR® Package: Bulk Product Status: Active Type: MCU 8-Bit Core Processor: AVR Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Manufacturer: Microchip Technology Category: Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards Series: AVR® Package: Bulk Product Status: Active Type: MCU 8-Bit Core Processor: AVR Mounting Type: Fixed Contents: Board(s) Board Type: Evaluation Platform

Manufacturer: Microchip Technology
Category: Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series: AVR®
Package: Bulk
Product Status: Active
Type: MCU 8-Bit
Core Processor: AVR
Mounting Type: Fixed
Contents: Board(s)
Board Type: Evaluation Platform

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 150-DM164151-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
150-DM164151-ND
Embedded MCU, DSP Evaluation Boards 150-DM164151-ND
AVR128DA48 Curiosity Nano AVR® AVR MCU 8-Bit Embedded Evaluation Board

AVR128DA48 Curiosity Nano AVR® AVR MCU 8-Bit Embedded Evaluation Board

Buy Now Datasheet
Curiosity Nano Dev Board, 8-Bit Avr Mcu Rohs Compliant Microchip - 69AH7594 - Newark, An Avnet Company
Chicago, IL, United States
Curiosity Nano Dev Board, 8-Bit Avr Mcu Rohs Compliant Microchip
69AH7594
Curiosity Nano Dev Board, 8-Bit Avr Mcu Rohs Compliant Microchip 69AH7594
CURIOSITY NANO DEV BOARD, 8-BIT AVR MCU ROHS COMPLIANT: YES

CURIOSITY NANO DEV BOARD, 8-BIT AVR MCU ROHS COMPLIANT: YES

Supplier's Site
Curiosity Nano Dev Board, 8-Bit Avr Mcu; Silicon Manufacturer Microchip - 68AH8562 - Newark, An Avnet Company
Chicago, IL, United States
Curiosity Nano Dev Board, 8-Bit Avr Mcu; Silicon Manufacturer Microchip
68AH8562
Curiosity Nano Dev Board, 8-Bit Avr Mcu; Silicon Manufacturer Microchip 68AH8562
CURIOSITY NANO DEV BOARD, 8-BIT AVR MCU; Silicon Manufacturer:Microch ip; No. of Bits:8bit; Silicon Family Name:AVR-DA; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:AVR128DA48; Product Range:- RoHS Compliant: Yes

CURIOSITY NANO DEV BOARD, 8-BIT AVR MCU; Silicon Manufacturer:Microchip; No. of Bits:8bit; Silicon Family Name:AVR-DA; Core Architecture:AVR; Core Sub-Architecture:-; Silicon Core Number:AVR128DA48; Product Range:- RoHS Compliant: Yes

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - DM164151 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
DM164151
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards DM164151
AVR128DA48 CURIOSITY NANO BRD

AVR128DA48 CURIOSITY NANO BRD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 150-DM164151-ND 69AH7594 68AH8562 DM164151
Product Name Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards Embedded MCU, DSP Evaluation Boards Curiosity Nano Dev Board, 8-Bit Avr Mcu Rohs Compliant Microchip Curiosity Nano Dev Board, 8-Bit Avr Mcu; Silicon Manufacturer Microchip Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,SYM,TTT167,X,50 OHM - TB-12 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2858296 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details