Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1055596-DLTS-30AH1
Categories: TVS - Diodes
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
UNI-DIRECTIONAL TVS Product overview: DLTS-30AH1 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DLTS-30AH1 can be used for catalog matching and distributor lookup.
UNI-DIRECTIONAL TVS 16L CDIP ROHS COMPLIANT: YES
UNI-DIRECTIONAL TVS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1055596-DLTS-30AH1 | 144-DLTS-30AH1 | 61AJ5531 | DLTS-30AH1 |
| Product Name | TVS - TVS - Diodes - DLTS-30AH1 | TVS Protection Diode | Uni-Directional Tvs 16L Cdip Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | Tube | 16-CDIP | ||
| Peak Pulse Power | 500 watts | 500 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |