SMSC - Standard Microsystems Corporation Oscillators CXOH20-BP-10.000

Description
"10MHz TCXO HCMOS Oscillator 5V 6-DIP (0.600"", 15.24mm), 5 Leads"
Request a Quote Datasheet
Description
"10MHz TCXO HCMOS Oscillator 5V 6-DIP (0.600"", 15.24mm), 5 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1050-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1050-ND
Oscillators 744-1050-ND
"10MHz TCXO HCMOS Oscillator 5V 6-DIP (0.600"", 15.24mm), 5 Leads"

"10MHz TCXO HCMOS Oscillator 5V 6-DIP (0.600"", 15.24mm), 5 Leads"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1050-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Through Hole; "6-DIP (0.600"", 15.24mm), 5 Leads"
Features / Standards Lead-Free
Frequency Stability 1 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S7 - S75005-3.6864-X-50-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 3.69 MHz
Frequency Stability 50 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1337849-500SAAA80M0000ACFR - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor 4-SMD, No Lead
Frequency 80 MHz
View Details