10MHz VCTCXO Clipped Sine Wave Oscillator 3V 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | CVT32-10.000-ND |
| Product Name | Oscillators |
| Oscillator Type | VCTCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 2.5 ppm |