SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CL-0920-0980

Description
950MHz Center Frequency 1V ~ 5V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
950MHz Center Frequency 1V ~ 5V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1178-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1178-ND
VCOs (Voltage Controlled Oscillators) 744-1178-ND
950MHz Center Frequency 1V ~ 5V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic, Typ (dBc)

950MHz Center Frequency 1V ~ 5V Voltage Controlled Oscillator 5 ±2 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1178-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 920 to 980 MHz
Phase Noise -105 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7675301P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details
Oscillator Crystal - 510ACA74M2500AAGR - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - XC314-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details