44MHz Center Frequency 0.5V ~ 4.5V Voltage Controlled Oscillator -1 ±2 dBm -13 2nd Harmonic, Typ (dBc)
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 744-1164-ND |
| Product Name | VCOs (Voltage Controlled Oscillators) |
| Package / Form Factor | Surface Mount; 16-QFN, Variant |
| Features / Standards | Lead-Free |
| Frequency | 42 to 46 MHz |
| Phase Noise | -116 dBc/Hz |