SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CCQ-2005-2070

Description
2037.5MHz Center Frequency 0.1V ~ 4.9V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
2037.5MHz Center Frequency 0.1V ~ 4.9V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1608-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1608-ND
VCOs (Voltage Controlled Oscillators) 744-1608-ND
2037.5MHz Center Frequency 0.1V ~ 4.9V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

2037.5MHz Center Frequency 0.1V ~ 4.9V Voltage Controlled Oscillator 5 ±2 dBm -15 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1608-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 2005 to 2070 MHz
Phase Noise -114 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S2 - S21805T-19.200-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 19.2 MHz
Frequency Stability 50 ppm
View Details
Oscillator Crystal - 510AAAM100000AAGR - Richardson RFPD
Specs
Frequency 0.1000 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers