SMSC - Standard Microsystems Corporation VCOs (Voltage Controlled Oscillators) CVCO55CC-3985-4115

Description
4050MHz Center Frequency 0.5V ~ 11.5V Voltage Controlled Oscillator 7 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet
Description
4050MHz Center Frequency 0.5V ~ 11.5V Voltage Controlled Oscillator 7 ±2 dBm -12 2nd Harmonic, Typ (dBc)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCOs (Voltage Controlled Oscillators) - 744-1604-ND - DigiKey
Thief River Falls, MN, United States
VCOs (Voltage Controlled Oscillators)
744-1604-ND
VCOs (Voltage Controlled Oscillators) 744-1604-ND
4050MHz Center Frequency 0.5V ~ 11.5V Voltage Controlled Oscillator 7 ±2 dBm -12 2nd Harmonic, Typ (dBc)

4050MHz Center Frequency 0.5V ~ 11.5V Voltage Controlled Oscillator 7 ±2 dBm -12 2nd Harmonic, Typ (dBc)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1604-ND
Product Name VCOs (Voltage Controlled Oscillators)
Package / Form Factor Surface Mount; 16-QFN, Variant
Features / Standards Lead-Free
Frequency 3985 to 4115 MHz
Phase Noise -105 dBc/Hz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - X222-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TLC555MJG - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-CDIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details